Manufacturer: STMicroelectronics
Win Source Part Number: 067832-HCF4027M013TR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 20 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOP
IC FF JK TYPE DUAL 1BIT 16SOP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 067832-HCF4027M013TR | HCF4027M013TR-ND | HCF4027M013TR | HCF4027M013TR | HCF4027M013TR |
| Product Name | Logic - Logic - Flip Flops - HCF4027M013TR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | ||
| Propagation Delay | 90 ns | 90 ns | |||
| fMAX | 24 MHz | 24 MHz | |||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |