Manufacturer: STMicroelectronics
Win Source Part Number: 038140-HCF4025M013TR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Current - Quiescent (Max): 5μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Triple 3-Input NOR Gate IC, CMOS, SOP, 3V-20V, 125°C Product overview: HCF4025M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4025M013TR can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 14-SO
IC GATE NOR 3CH 3-INP 14SO
IC GATE NOR 3CH 3-INP 14SO
NOR Gate IC 3 Channel 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 038140-HCF4025M013TR | 705-HCF4025M013TR | 497-7237-2-ND | HCF4025M013TR | HCF4025M013TR | HCF4025M013TR |
| Product Name | Logic - Logic - Gates and Inverters - HCF4025M013TR | 3V 20V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 3 V ~ 20 V | 20V | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | |
| Inputs | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 80 ns | 80 ns | 80 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |