STMicroelectronics, Inc. Shift Registers HCF4021BM1

Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - HCF4021BM1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
HCF4021BM1-ND
Shift Registers HCF4021BM1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - HCF4021BM1 - 1178915-HCF4021BM1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HCF4021BM1
1178915-HCF4021BM1
Logic - Logic - Shift Registers - HCF4021BM1 1178915-HCF4021BM1
Manufacturer: STMicroelectronics Win Source Part Number: 1178915-HCF4021BM1 Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 20 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: HCF4021 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CD4021BQDRQ1; CD4021BM96G4; CD4021BM; Introduction Date: November 14, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1178915-HCF4021BM1
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 20 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: HCF4021
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD4021BQDRQ1; CD4021BM96G4; CD4021BM;
Introduction Date: November 14, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Shift Registers - HCF4021BM1 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HCF4021BM1
Logic - Shift Registers HCF4021BM1
IC SHFT REG 8STAGE STATIC 16SOIC

IC SHFT REG 8STAGE STATIC 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HCF4021BM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HCF4021BM1
Integrated Circuits (ICs) - Logic - Shift Registers HCF4021BM1
IC SHFT REG 8STAGE STATIC 16SOIC

IC SHFT REG 8STAGE STATIC 16SOIC

Supplier's Site
Shift Registers - HCF4021BM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HCF4021BM1
Shift Registers HCF4021BM1
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number HCF4021BM1-ND 1178915-HCF4021BM1 HCF4021BM1 HCF4021BM1 HCF4021BM1
Product Name Shift Registers Logic - Logic - Shift Registers - HCF4021BM1 Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 20V 3 V ~ 20 V 3V ~ 20V
Output Characteristics Push-Pull Push-Pull Push-Pull
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - HEF4557BT,653-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 4.5V ~ 15.5V
Output Characteristics Complementary
View Details
7 suppliers
Logic - Logic - Specialty Logic - 74GTLP2033DGVRE4 - 1131437-74GTLP2033DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details