Manufacturer: STMicroelectronics
Win Source Part Number: 1178907-HCF4015M013T
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 20 V
Function: Serial to Parallel
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: HCF4015
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD4015BM96G4; CD4015BM96E4; CD4015BMG4;
Introduction Date: August 15, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Shift Shift Register 2 Element 4 Bit 16-SO
IC INPUT/OUTP DUAL 4STAGE 16SOIC
Shift Shift Register 2 Element 4 Bit 16-SO
IC INPUT/OUTP DUAL 4STAGE 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1178907-HCF4015M013TR | 497-1117-2-ND | HCF4015M013TR | HCF4015M013TR | HCF4015M013TR |
| Product Name | Logic - Logic - Shift Registers - HCF4015M013TR | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of units in IC | 2 |