Shift Shift Register 1 Element 8 Bit 16-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 016792-HCF4014M013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC SYNC PAR/SERIAL IN/OUT 16SOIC
IC SYNC PAR/SERIAL IN/OUT 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 497-1116-2-ND | 016792-HCF4014M013TR | HCF4014M013TR | HCF4014M013TR | HCF4014M013TR |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - HCF4014M013TR | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 3V ~ 20V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SO | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |