Manufacturer: STMicroelectronics
Win Source Part Number: 775635-HCF4014BEY
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 20 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: HCF4014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD4014BE; CD4014BCN; CD4014BCN; MC14014BCPG;
Introduction Date: November 14, 1996
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Shift Shift Register 1 Element 8 Bit 16-DIP
IC SYNC PAR/SERIAL IN/OUT 16 DIP
Shift Shift Register 1 Element 8 Bit 16-DIP
IC SYNC PAR/SERIAL IN/OUT 16 DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 775635-HCF4014BEY | 497-1347-5-ND | HCF4014BEY | HCF4014BEY | HCF4014BEY |
| Product Name | Logic - Logic - Shift Registers - HCF4014BEY | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 3V ~ 20V | ||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||
| Package Type | DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 |