The HCF4013M013TR is a dual D-type flip-flop integrated circuit manufactured by Quarktwin Technology Ltd. It operates within a temperature range of -55 °C to +125 °C and is packaged in a 14-pin SOIC format. This device features set-reset capability and static flip-flop operation, allowing it to retain its state indefinitely with the clock level either high or low. It supports medium speed operation with a typical clock toggle rate of 16 MHz at 10 V. The flip-flop includes independent data, set, reset, and clock inputs, along with Q and Q outputs, making it suitable for various applications such as shift registers, counters, and toggle applications. The input leakage current is specified at a maximum of 100 nA at 18 V and 25 °C, and the device is 100% tested for quiescent current. Additionally, it has robust ESD performance with ratings of 2 kV for HBM, 200 V for MM, and 1 kV for CDM. The HCF4013M013TR is applicable in automotive, industrial, computer, and consumer electronics sectors.
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 113662-HCF4013M013TR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Family Name: HCF4013
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 20 V
Max Frequency: 24MHz
Alternative Parts (Cross-Reference): CD4013BMTG4; CD4013BMTE4; CD4013BMG4; CD4013BM96E4;
Introduction Date: August 15, 1995
ECCN: EAR99
Country of Origin: China, Italy, Malta, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SO
IC FF D-TYPE DUAL 1BIT 14SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 497-1115-2-ND | 113662-HCF4013M013TR | HCF4013M013TR | HCF4013M013TR | HCF4013M013TR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - HCF4013M013TR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 3V ~ 20V | 3 V ~ 20 V | 3V ~ 20V | ||
| Propagation Delay | 90 ns | 90 ns | |||
| Low-level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |