STMicroelectronics Dual 24MHz 20V Logic IC HCF4013BM1

Description
Dual D Flip-Flop, 24MHz, 20V, SOP, Pos Edge Product overview: HCF4013BM1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4013BM1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, 24MHz, 20V, SOP, Pos Edge Product overview: HCF4013BM1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4013BM1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 24MHz 20V Logic IC - 705-HCF4013BM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 24MHz 20V Logic IC
705-HCF4013BM1
Dual 24MHz 20V Logic IC 705-HCF4013BM1
Dual D Flip-Flop, 24MHz, 20V, SOP, Pos Edge Product overview: HCF4013BM1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4013BM1 can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 24MHz, 20V, SOP, Pos Edge Product overview: HCF4013BM1 from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF4013BM1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 705-HCF4013BM1
Product Name Dual 24MHz 20V Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 20V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H22/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Quad 2-input NOR gate - 74AHC02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details