STMicroelectronics Dual 24MHz 20V Logic IC HCF4013BEY

Description
Dual D-Type Flip-Flop IC, CMOS, 24MHz, 20V, PDIP Product overview: HCF4013BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013BEY can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop IC, CMOS, 24MHz, 20V, PDIP Product overview: HCF4013BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013BEY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 20V Logic IC
706-HCF4013BEY
Dual 24MHz 20V Logic IC 706-HCF4013BEY
Dual D-Type Flip-Flop IC, CMOS, 24MHz, 20V, PDIP Product overview: HCF4013BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013BEY can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop IC, CMOS, 24MHz, 20V, PDIP Product overview: HCF4013BEY from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 20V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-HCF4013BEY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-HCF4013BEY
Product Name Dual 24MHz 20V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details