STMicroelectronics Logic - Logic - Flip Flops - HCF4013BE HCF4013BE

Description
Manufacturer: STMicroelectronics Win Source Part Number: 067828-HCF4013BE Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 067828-HCF4013BE Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HCF4013BE
067828-HCF4013BE
Logic - Logic - Flip Flops - HCF4013BE 067828-HCF4013BE
Manufacturer: STMicroelectronics Win Source Part Number: 067828-HCF4013BE Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 20 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Consumer Electronics

Manufacturer: STMicroelectronics
Win Source Part Number: 067828-HCF4013BE
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 20 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 067828-HCF4013BE
Product Name Logic - Logic - Flip Flops - HCF4013BE
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 3 V ~ 20 V
Propagation Delay 90 ns
fMAX 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 4724BDM - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers
Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers