NAND Gate IC 2 Channel 14-SO
IC GATE NAND 2CH 4-INP 14SO
IC GATE NAND 2CH 4-INP 14SO
NAND Gate IC 2 Channel 14-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HCF4012M013TR-ND | HCF4012M013TR | HCF4012M013TR | HCF4012M013TR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 3V ~ 20V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 3V ~ 20V | |
| Inputs | 4 | 4 | ||
| Propagation Delay | 90 ns | |||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |