STMicroelectronics Logic - Logic - Translators, Level Shifters - HCF40109BEY HCF40109BEY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1178902-HCF40109BEY Packaging: Tube Mounting Style: Through Hole Output Type: Tri-State, Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V ~ 20V Voltage - VCCB: 3V ~ 20V Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40109BPWR; HCC40109BF; HEF4104BTT; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: 40109 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1178902-HCF40109BEY Packaging: Tube Mounting Style: Through Hole Output Type: Tri-State, Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V ~ 20V Voltage - VCCB: 3V ~ 20V Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40109BPWR; HCC40109BF; HEF4104BTT; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: 40109 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - HCF40109BEY - 1178902-HCF40109BEY - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - HCF40109BEY
1178902-HCF40109BEY
Logic - Logic - Translators, Level Shifters - HCF40109BEY 1178902-HCF40109BEY
Manufacturer: STMicroelectronics Win Source Part Number: 1178902-HCF40109BEY Packaging: Tube Mounting Style: Through Hole Output Type: Tri-State, Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V ~ 20V Voltage - VCCB: 3V ~ 20V Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): CD40109BPWR; HCC40109BF; HEF4104BTT; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: 40109 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1178902-HCF40109BEY
Packaging: Tube
Mounting Style: Through Hole
Output Type: Tri-State, Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 3V ~ 20V
Voltage - VCCB: 3V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): CD40109BPWR; HCC40109BF; HEF4104BTT;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: 40109
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1178902-HCF40109BEY
Product Name Logic - Logic - Translators, Level Shifters - HCF40109BEY
Output Characteristics Tri-State, Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
 - 8168722P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type TSSOP; SZIP; Other
View Details