Manufacturer: STMicroelectronics
Win Source Part Number: 113060-HCF40106M013T
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: HCF40106
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD40106BCM_Q; CD40106BCMX_Q; CD40106BCM_NL;
Introduction Date: August 16, 1995
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-SO
6-Ch Schmitt Trigger Buffer/Inverter IC, CMOS, SOP, 3-20V Product overview: HCF40106M013TR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HCF40106M013TR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 1-INP 14SO
IC INVERT SCHMITT 6CH 6-INP 14SO
DISCONTINUED BY MANUFACTURER, INTEGRATED CIRCUIT, HEX INVERTER, 6 CIRCUIT, 4000B FAMILY, SOP-14, 3-20 V, SMOS. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 113060-HCF40106M013TR | 497-1111-2-ND | 705-HCF40106M013TR | HCF40106M013TR | HCF40106M013TR | HCF40106M013TR | 16456870 |
| Product Name | Logic - Logic - Gates and Inverters - HCF40106M013TR | Gates and Inverters | 20V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic IC |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer/Driver; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 3 V ~ 20 V | 3V ~ 20V | 20V | 3V ~ 20V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | ||
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 120 ns | 120 ns | 120 ns | ||||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA | 6.8 mA |