Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 038479-HCF40103BEY
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous
Timing: Asynchronous/Synchro
Count Rate: 4.8MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): CD40103BE; CD40103BD; CD40103BNSRE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC DOWN COUNTER 8BIT BIN 16-DIP
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-DIP
IC BINARY COUNTER 8-BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 497-1341-5-ND | 038479-HCF40103BEY | HCF40103BEY | HCF40103BEY | HCF40103BEY |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - HCF40103BEY | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | ||||
| Counter Category | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | DOWN | DOWN | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |