Rochester Electronics Logic - Logic - Counters, Dividers - SN54LS393J SN54LS393J

Description
Manufacturer: Texas Instruments Win Source Part Number: 847430-SN54LS393J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 847430-SN54LS393J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN54LS393J - 847430-SN54LS393J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54LS393J
847430-SN54LS393J
Logic - Logic - Counters, Dividers - SN54LS393J 847430-SN54LS393J
Manufacturer: Texas Instruments Win Source Part Number: 847430-SN54LS393J Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 847430-SN54LS393J
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 847430-SN54LS393J
Product Name Logic - Logic - Counters, Dividers - SN54LS393J
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC160DB,118-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
4 suppliers
Logic - Counters, Dividers - 74HC4520N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Counters, Dividers - 54LS169LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 20-CLCC
Clock Frequency 20 MHz
View Details
2 suppliers