STMicroelectronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4051BK HCC4051BK

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022042-HCC4051BK Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022042-HCC4051BK Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4051BK - 1022042-HCC4051BK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4051BK
1022042-HCC4051BK
Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4051BK 1022042-HCC4051BK
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022042-HCC4051BK Packaging: Bulk Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022042-HCC4051BK
Packaging: Bulk
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1022042-HCC4051BK
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HCC4051BK
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT139D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74150DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details