TE Connectivity Vibration Sensors 20007179-01

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20007179-01 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20007179-01
Vibration Sensors 20007179-01
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : 1 G  [.04 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.8 - 5.5 Full Scale Output Voltage (VDC) : ±1.25 Industry Standards IP Rating : IP68 Mechanical Attachment Mounting Type : Solder Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 500 Sensitivity (MVG) : 2.5 Sensitivity Range (MVG) : 2.5 Product Type Features Accelerometer Type : 3-Wire Voltage Vibration Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 2 to 10000 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : 1 G  [.04 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 2.8 - 5.5
  • Full Scale Output Voltage (VDC) : ±1.25

Industry Standards


  • IP Rating : IP68

Mechanical Attachment


  • Mounting Type : Solder

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 500
  • Sensitivity (MVG) : 2.5
  • Sensitivity Range (MVG) : 2.5

Product Type Features


  • Accelerometer Type : 3-Wire Voltage
  • Vibration Sensor Type : AC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2 to 10000

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Accelerometers - 20007179-01 - Richardson RFPD
Downers Grove, IL, United States
Accelerometers
20007179-01
Accelerometers 20007179-01
Accelerometers

Accelerometers

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 20007179-01 20007179-01
Product Name Vibration Sensors Accelerometers
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218037-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026943-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10218801-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20025069-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
2 suppliers