STMicroelectronics Sensors, Transducers - Motion Sensors - Accelerometers H3LIS200DL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336546-H3LIS200DL Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Selectable Scale Standard Package: 2,940 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g Sensitivity (LSB/g): 1 (±100g) ~ 0.6 (±200g) Voltage - Supply: 2.16V ~ 3.6V Supplier Device Package: 16-TFLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: H3LIS200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336546-H3LIS200DL Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Selectable Scale Standard Package: 2,940 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g Sensitivity (LSB/g): 1 (±100g) ~ 0.6 (±200g) Voltage - Supply: 2.16V ~ 3.6V Supplier Device Package: 16-TFLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: H3LIS200 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1336546-H3LIS200DL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1336546-H3LIS200DL
Sensors, Transducers - Motion Sensors - Accelerometers 1336546-H3LIS200DL
Manufacturer: STMicroelectronics Win Source Part Number: 1336546-H3LIS200DL Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Selectable Scale Standard Package: 2,940 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±100g, ±200g Sensitivity (LSB/g): 1 (±100g) ~ 0.6 (±200g) Voltage - Supply: 2.16V ~ 3.6V Supplier Device Package: 16-TFLGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: H3LIS200 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1336546-H3LIS200DL
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Packaging: Tray
Type: Digital
Features: Selectable Scale
Standard Package: 2,940
Mounting: Surface Mount
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±100g, ±200g
Sensitivity (LSB/g): 1 (±100g) ~ 0.6 (±200g)
Voltage - Supply: 2.16V ~ 3.6V
Supplier Device Package: 16-TFLGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFLGA
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: H3LIS200
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1336546-H3LIS200DL
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3023A1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details