STMicroelectronics, Inc. Accelerometers H3LIS100DLTR

Description
Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 497-15697-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15697-1-ND
Accelerometers 497-15697-1-ND
Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Buy Now Datasheet
Accelerometers - 497-15697-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15697-2-ND
Accelerometers 497-15697-2-ND
Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Buy Now Datasheet
Accelerometers - 497-15697-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-15697-6-ND
Accelerometers 497-15697-6-ND
Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Accelerometer X, Y, Z Axis ±100g 25Hz ~ 200Hz 16-LGA (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - H3LIS100DLTR
852116-H3LIS100DLTR
Motion Sensors - Motion Sensors - Accelerometers - H3LIS100DLTR 852116-H3LIS100DLTR
Manufacturer: STMicroelectronics Win Source Part Number: 852116-H3LIS100DLTR Features: Accelerometer Axis Package: Reel - TR Family Name: H3LIS100 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15697-6, 497-15697-1, 497-15697-2

Manufacturer: STMicroelectronics
Win Source Part Number: 852116-H3LIS100DLTR
Features: Accelerometer Axis
Package: Reel - TR
Family Name: H3LIS100
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15697-6, 497-15697-1, 497-15697-2

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - H3LIS100DLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
H3LIS100DLTR
Sensors, Transducers - Motion Sensors - Accelerometers H3LIS100DLTR
ACCELEROMETER 100G I2C/SPI 16LGA

ACCELEROMETER 100G I2C/SPI 16LGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 497-15697-1-ND 852116-H3LIS100DLTR H3LIS100DLTR
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - H3LIS100DLTR Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Triaxial Accelerometer - 3133D5 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20011497-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 30 g
Frequency Range 0.0 to 1500 Hz
View Details