The GWA40MS120F4AG is an automotive-grade trench gate field-stop IGBT rated for 1200 V and 40 A continuous collector current, housed in a TO-247 long leads package. It features a collector-emitter saturation voltage of 1.95 V at 40 A and 25 °C, a short-circuit withstand time of 8 μs at 800 V and 175 °C junction temperature, and a thermal resistance junction-to-case of 0.28 °C/W. The device is AEC-Q101 qualified, operates with a junction temperature range of -55 to 175 °C, and exhibits a positive VCE(sat) temperature coefficient for safer paralleling. Total gate charge is 147 nC, with turn-on and turn-off switching energies of 1.5 mJ and 3.3 mJ at 600 V and 40 A, respectively.
IGBT TRENCH FS 1200V 80A TO247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-GWA40MS120F4AG-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |