STMicroelectronics N-Channel 600V 7A TO-220 IGBT Transistor GP6NC60HD

Description
N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT Product overview: GP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GP6NC60HD can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT Product overview: GP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GP6NC60HD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 7A TO-220 IGBT Transistor
279-GP6NC60HD
N-Channel 600V 7A TO-220 IGBT Transistor 279-GP6NC60HD
N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT Product overview: GP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GP6NC60HD can be used for catalog matching and distributor lookup.

N-channel 600V - 7A - D2PAK / TO-220 / TO-220FP Very fast PowerMESH TM IGBT Product overview: GP6NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GP6NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - GP6NC60HD - 753357-GP6NC60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GP6NC60HD
753357-GP6NC60HD
IGBTs - Single - GP6NC60HD 753357-GP6NC60HD
Manufacturer: STMicroelectronics Win Source Part Number: 753357-GP6NC60HD Manufacturer Homepage: www.st.com Reference case: TO220 Reference Date Code: 0948+ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 753357-GP6NC60HD
Manufacturer Homepage: www.st.com
Reference case: TO220
Reference Date Code: 0948+
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-GP6NC60HD 753357-GP6NC60HD
Product Name N-Channel 600V 7A TO-220 IGBT Transistor IGBTs - Single - GP6NC60HD
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data