STMicroelectronics, Inc. Battery Management GG25LJ

Description
Battery Battery Monitor IC 10-FCCSP (1.37x2.01)
Request a Quote Datasheet
Description
Battery Battery Monitor IC 10-FCCSP (1.37x2.01)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 497-14612-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-14612-2-ND
Battery Management 497-14612-2-ND
Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Battery Battery Monitor IC 10-FCCSP (1.37x2.01)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1372087-GG25LJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1372087-GG25LJ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1372087-GG25LJ
Win Source Part Number: 1372087-GG25LJ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: OptimGauge™ Package: Tape & Reel Product Status: Last Time Buy Package / Case: 10-WFBGA, FCCSP Supplier Device Package: 10-FCCSP (1.37x2.01) Base Product Number: GG25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Interface: I²C

Win Source Part Number: 1372087-GG25LJ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: OptimGauge™
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: 10-WFBGA, FCCSP
Supplier Device Package: 10-FCCSP (1.37x2.01)
Base Product Number: GG25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Monitor
Interface: I²C

Buy Now Datasheet
PMIC - Battery Management - GG25LJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
GG25LJ
PMIC - Battery Management GG25LJ
IC BATT MON GAS GAUGE 10FCCSP

IC BATT MON GAS GAUGE 10FCCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
GG25LJ
Battery Management GG25LJ
Battery Management Gas gauge IC with alarm output

Battery Management Gas gauge IC with alarm output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 497-14612-2-ND 1372087-GG25LJ GG25LJ GG25LJ
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Battery Internal Short Circuit Tester -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details