STMicroelectronics 600V 7A 24W IGBT Transistor GF8NC60KD

Description
IGBT 600V 7A 24W TO220FP Product overview: GF8NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 24W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GF8NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 7A 24W TO220FP Product overview: GF8NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 24W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GF8NC60KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A 24W IGBT Transistor
279-GF8NC60KD
600V 7A 24W IGBT Transistor 279-GF8NC60KD
IGBT 600V 7A 24W TO220FP Product overview: GF8NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 24W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GF8NC60KD can be used for catalog matching and distributor lookup.

IGBT 600V 7A 24W TO220FP Product overview: GF8NC60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, 24W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, 24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GF8NC60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - GF8NC60KD - 067666-GF8NC60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GF8NC60KD
067666-GF8NC60KD
IGBTs - Single - GF8NC60KD 067666-GF8NC60KD
Manufacturer: STMicroelectronics Win Source Part Number: 067666-GF8NC60KD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 23.5ns Input Type: Standard Gate Charge: 19nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 24W Pulsed Collector Current: 30A Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A Total Switching Energy(Ets): 55μJ (on), 85μJ (off) Turn-on and Turn-off delay time: 17ns/72ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 067666-GF8NC60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23.5ns
Input Type: Standard
Gate Charge: 19nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 24W
Pulsed Collector Current: 30A
Collector-emitter saturation voltage(Max): 2.75V @ 15V, 3A
Total Switching Energy(Ets): 55μJ (on), 85μJ (off)
Turn-on and Turn-off delay time: 17ns/72ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-GF8NC60KD 067666-GF8NC60KD
Product Name 600V 7A 24W IGBT Transistor IGBTs - Single - GF8NC60KD
PD 24000 milliwatts 24000 milliwatts
Unlock Full Specs
to access all available technical data