Pressure Sensor 2.9 ~ 58.02PSI (20 ~ 400kPa) Absolute 0 V ~ 4.6 V 16-QFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 497-FXPS7400A4ST1TR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |