Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
Win Source Part Number: 1357389-FDA803D-EHX
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 57 pct.
Type: Class D
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Features: I²C, I²S, Mute, Short-Circuit and Thermal Protection, Standby
Package / Case: 36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package: PowerSSO-36 EPU
Base Product Number: FDA803
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V ~ 18V
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 45W x 1 @ 2Ohm
1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics Product overview: FDA803D-EHX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 45 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FDA803D-EHX can be used for catalog matching and distributor lookup.
IC AMP D MONO 45W POWERSSO36
IC AMP D MONO 45W POWERSSO36
Amplifier IC 1-Channel (Mono) Class D PowerSSO-36 EPU
IC AMP D MONO 45W POWERSSO36
Audio Amplifiers 1 x 45 W class D digital input automotive power amplifier with diagnostics, wide voltage operation range for car audio and telematics
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-18067-ND | 1357389-FDA803D-EHX | 742-FDA803D-EHX | FDA803D-EHX | FDA803D-EHX | FDA803D-EHX | FDA803D-EHX | FDA803D-EHX |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Automotive 45 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 3.3 to 18 volts | 3.3 to 18 volts | 18 to 3.3 volts | 3.3 to 18 volts | ||||
| Output Power | 45 watts | 45 watts | 45 watts | 45 watts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |