STMicroelectronics 500V 15A MOSFET Transistor F16NM50N

Description
MOSFET N-CH 500V 15A TO-220FP Product overview: F16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F16NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 15A TO-220FP Product overview: F16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F16NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 15A MOSFET Transistor
285-F16NM50N
500V 15A MOSFET Transistor 285-F16NM50N
MOSFET N-CH 500V 15A TO-220FP Product overview: F16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F16NM50N can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 15A TO-220FP Product overview: F16NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-F16NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F16NM50N - 066689-F16NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F16NM50N
066689-F16NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - F16NM50N 066689-F16NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 066689-F16NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FP Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1200pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 260 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066689-F16NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1200pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 260 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-F16NM50N 066689-F16NM50N
Product Name 500V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - F16NM50N
Polarity N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

30V 75A MOSFET Transistor - 278-BUK7607-30B,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 157000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
4 suppliers
MOSFETs - 1219531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002L6327 - 197476-2N7002L6327 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
2 suppliers