STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVLHVLED007W35F

Description
Win Source Part Number: 1341603-EVLHVLED007W 35F Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 730mA Supplied Contents: Board(s) Utilized IC / Part: HVLED007 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVLHVLED007
Request a Quote Datasheet
Description
Win Source Part Number: 1341603-EVLHVLED007W 35F Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 730mA Supplied Contents: Board(s) Utilized IC / Part: HVLED007 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVLHVLED007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341603-EVLHVLED007W35F - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341603-EVLHVLED007W35F
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341603-EVLHVLED007W35F
Win Source Part Number: 1341603-EVLHVLED007W 35F Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 730mA Supplied Contents: Board(s) Utilized IC / Part: HVLED007 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVLHVLED007

Win Source Part Number: 1341603-EVLHVLED007W35F
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 90 ~ 265 VAC
Current - Output / Channel: 730mA
Supplied Contents: Board(s)
Utilized IC / Part: HVLED007
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: EVLHVLED007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341603-EVLHVLED007W35F
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2629107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - LED Drivers - FAN5645MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details