STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVL80WLED-STCH03

Description
Win Source Part Number: 1341658-EVL80WLED-ST CH03 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 80V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCH03 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL80
Request a Quote Datasheet
Description
Win Source Part Number: 1341658-EVL80WLED-ST CH03 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 80V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCH03 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341658-EVL80WLED-STCH03 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341658-EVL80WLED-STCH03
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341658-EVL80WLED-STCH03
Win Source Part Number: 1341658-EVL80WLED-ST CH03 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 40V ~ 80V Voltage - Input: 90 ~ 265 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCH03 Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL80

Win Source Part Number: 1341658-EVL80WLED-STCH03
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 40V ~ 80V
Voltage - Input: 90 ~ 265 VAC
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: STCH03
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: EVL80

Buy Now Datasheet
Eval Board, Lighting, Led Driver Rohs Compliant Stmicroelectronics - 68AH9931 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Lighting, Led Driver Rohs Compliant Stmicroelectronics
68AH9931
Eval Board, Lighting, Led Driver Rohs Compliant Stmicroelectronics 68AH9931
EVAL BOARD, LIGHTING, LED DRIVER ROHS COMPLIANT: YES

EVAL BOARD, LIGHTING, LED DRIVER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 1341658-EVL80WLED-STCH03 68AH9931
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Eval Board, Lighting, Led Driver Rohs Compliant Stmicroelectronics
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
SOIC LED Driver IC - 137-A6276ELW - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
5 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-1EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
5 suppliers