STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVL130W-STRLIG

Description
Win Source Part Number: 1341652-EVL130W-STRL IG Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 85 ~ 305 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341652-EVL130W-STRL IG Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 85 ~ 305 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341652-EVL130W-STRLIG - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341652-EVL130W-STRLIG
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341652-EVL130W-STRLIG
Win Source Part Number: 1341652-EVL130W-STRL IG Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 85 ~ 305 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341652-EVL130W-STRLIG
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 85 ~ 305 VAC
Current - Output / Channel: 2.7A
Supplied Contents: Board(s)
Utilized IC / Part: L6562AT, L6599AT
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341652-EVL130W-STRLIG
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLD21421EPXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
5 suppliers