STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALED7707

Description
Win Source Part Number: 1341638-EVALED7707 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7707 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341638-EVALED7707 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7707 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341638-EVALED7707 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341638-EVALED7707
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341638-EVALED7707
Win Source Part Number: 1341638-EVALED7707 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 85mA Supplied Contents: Board(s) Utilized IC / Part: LED7707 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341638-EVALED7707
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Features: Dimmable, Extra 5V Output
Package: Box
Standard Package: 1
Voltage - Output: 36V
Voltage - Input: 4.5V ~ 36V
Current - Output / Channel: 85mA
Supplied Contents: Board(s)
Utilized IC / Part: LED7707
Outputs and Type: 6, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341638-EVALED7707
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
PMIC - LED Drivers - LM3503ITL-44 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4 volts
View Details