STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL6599-400W-T

Description
L6563, L6599 - AC/DC, Primary Side and PFC 4, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563, L6599 - AC/DC, Primary Side and PFC 4, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5857-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5857-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5857-ND
L6563, L6599 - AC/DC, Primary Side and PFC 4, Isolated Outputs Evaluation Board

L6563, L6599 - AC/DC, Primary Side and PFC 4, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341600-EVAL6599-400W-T - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341600-EVAL6599-400W-T
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341600-EVAL6599-400W-T
Win Source Part Number: 1341600-EVAL6599-400 W-T Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 3.3V, 5V, 75V, 200V Current - Output: 1.5A, 1A, 1A, 700mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 400 W Frequency - Switching: 120kHz Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341600-EVAL6599-400W-T
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 3.3V, 5V, 75V, 200V
Current - Output: 1.5A, 1A, 1A, 700mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 400 W
Frequency - Switching: 120kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6563, L6599
Board Type: Fully Populated
Outputs and Type: 4, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL6599-400W-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL6599-400W-T
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL6599-400W-T
DEMO BOARD FOR L6599

DEMO BOARD FOR L6599

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5857-ND 1341600-EVAL6599-400W-T EVAL6599-400W-T
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side and PFC
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-60+,DF782,50 OHM - TB-596-60+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
HMI Development Tools - 1743249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details