STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5981 EVAL5981

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778140-EVAL5981 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3.3 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: L5981 Family Name: EVAL5981 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 02, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778140-EVAL5981 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3.3 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: L5981 Family Name: EVAL5981 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 02, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5981 - 778140-EVAL5981 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5981
778140-EVAL5981
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5981 778140-EVAL5981
Manufacturer: STMicroelectronics Win Source Part Number: 778140-EVAL5981 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 3.3 V ~ 18 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: L5981 Family Name: EVAL5981 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: March 02, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778140-EVAL5981
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 3.3 V ~ 18 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: L5981
Family Name: EVAL5981
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 02, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL5981
Power Management IC Development Tools EVAL5981
Power Management IC Development Tools EVAL BRD FOR L5981

Power Management IC Development Tools EVAL BRD FOR L5981

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 778140-EVAL5981 EVAL5981
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL5981 Power Management IC Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2473222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3240-I2USB-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers