STMicroelectronics, Inc. TVS - TVS - Thyristors - ETP01-2821RL ETP01-2821RL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 774271-ETP01-2821RL Series: ETP01, TRISIL Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 16pF Number of Elements: 3 Voltage - Off State: 28V Voltage - Breakover: 36V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 30mA Family Name: ETP01-2821 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP030E; TISP7038L1DR-S; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 774271-ETP01-2821RL Series: ETP01, TRISIL Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 16pF Number of Elements: 3 Voltage - Off State: 28V Voltage - Breakover: 36V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 30mA Family Name: ETP01-2821 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP030E; TISP7038L1DR-S; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - ETP01-2821RL - 774271-ETP01-2821RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - ETP01-2821RL
774271-ETP01-2821RL
TVS - TVS - Thyristors - ETP01-2821RL 774271-ETP01-2821RL
Manufacturer: STMicroelectronics Win Source Part Number: 774271-ETP01-2821RL Series: ETP01, TRISIL Packaging: Reel package Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Capacitance: 16pF Number of Elements: 3 Voltage - Off State: 28V Voltage - Breakover: 36V Current - Peak Pulse (8/20μs): 100A Current - Hold (Ih): 30mA Family Name: ETP01-2821 Categories: Circuit Protection Alternative Parts (Cross-Reference): TCP030E; TISP7038L1DR-S; Introduction Date: March 04, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 774271-ETP01-2821RL
Series: ETP01, TRISIL
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Capacitance: 16pF
Number of Elements: 3
Voltage - Off State: 28V
Voltage - Breakover: 36V
Current - Peak Pulse (8/20μs): 100A
Current - Hold (Ih): 30mA
Family Name: ETP01-2821
Categories: Circuit Protection
Alternative Parts (Cross-Reference): TCP030E; TISP7038L1DR-S;
Introduction Date: March 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 774271-ETP01-2821RL
Product Name TVS - TVS - Thyristors - ETP01-2821RL
Package Type 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1330N22TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010011FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details