The ETP01-1621 is a low capacitance transient surge arrestor in SO-8 package for protecting 10/100 Mbps Ethernet lines and T1/E1 line cards. It provides differential and common mode protection with a maximum capacitance of 13 pF at 0 V bias and meets Telcordia GR-1089 Intrabuilding (150 A, 2/10 µs) and ITU-T K20/21 (40 A, 5/310 µs) surge standards. It complies with IEC 61000-4-2 (15 kV air, 8 kV contact) and IEC 61000-4-5 (4 kV, 42 Ω, 96 A, 8/20 µs) standards. The device operates from -40 °C to 150 °C and is constructed with UL94 V0 approved resin.
SIDAC 16V 100A SOIC 4-Ch Surge Protector Product overview: ETP01-1621RL from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 100A, SOIC. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 100A, SOIC, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-ETP01-1621RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-ETP01-1621RL |
| Product Name | 16V 100A SOIC Circuit Protection Fuse |
| Approvals / Standards | RoHS |