STMicroelectronics, Inc. 16W Interface Transceiver IC ETC5057D-X/H

Description
IC SERIAL CODEC/FILTER SO-16W Product overview: ETC5057D-X/H from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5057D-X/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERIAL CODEC/FILTER SO-16W Product overview: ETC5057D-X/H from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5057D-X/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16W Interface Transceiver IC
716-ETC5057D-X/H
16W Interface Transceiver IC 716-ETC5057D-X/H
IC SERIAL CODEC/FILTER SO-16W Product overview: ETC5057D-X/H from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5057D-X/H can be used for catalog matching and distributor lookup.

IC SERIAL CODEC/FILTER SO-16W Product overview: ETC5057D-X/H from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16W, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-ETC5057D-X/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - CODECs - ETC5057D-X/H - 126069-ETC5057D-X/H - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - ETC5057D-X/H
126069-ETC5057D-X/H
Interface - Interface - CODECs - ETC5057D-X/H 126069-ETC5057D-X/H
Manufacturer: STMicroelectronics Win Source Part Number: 126069-ETC5057D-X/H Packaging: Tube/Rail Type: PCM, Filter Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 8 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 126069-ETC5057D-X/H
Packaging: Tube/Rail
Type: PCM, Filter
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 8 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - ETC5057D-X/H-ND - DigiKey
Thief River Falls, MN, United States
PCM, Filter Interface 8 b Serial 16-SO

PCM, Filter Interface 8 b Serial 16-SO

Buy Now Datasheet
CODECS - ETC5057D-X/H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PCM, Filter Interface 8 b Serial 16-SO

PCM, Filter Interface 8 b Serial 16-SO

Buy Now Datasheet
Shenzhen, China
Interface - CODECs
ETC5057D-X/H
Interface - CODECs ETC5057D-X/H
IC SERIAL CODEC/FILTER SO-16W

IC SERIAL CODEC/FILTER SO-16W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-ETC5057D-X/H 126069-ETC5057D-X/H ETC5057D-X/H-ND ETC5057D-X/H ETC5057D-X/H
Product Name 16W Interface Transceiver IC Interface - Interface - CODECs - ETC5057D-X/H CODECS CODECS Interface - CODECs
Device Type Transceiver Sensor Interface Codec Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923128P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
Package Type SOIC; SOIC
View Details
TLC320AD50 Single Channel Codec W/Master-Slave Function (3 Slaves) and 89 dB SNR - TLC320AD50IDW - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers