STMicroelectronics, Inc. Diode, Esd Protection, 14.3V, Qfn; Clamping Voltage Vc Max Stmicroelectronics ESDA15P60-1U1M

Description
DIODE, ESD PROTECTION, 14.3V, QFN; Clamping Voltage Vc Max:22.7V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet
Description
DIODE, ESD PROTECTION, 14.3V, QFN; Clamping Voltage Vc Max:22.7V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Esd Protection, 14.3V, Qfn; Clamping Voltage Vc Max Stmicroelectronics - 12AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 14.3V, Qfn; Clamping Voltage Vc Max Stmicroelectronics
12AC9613
Diode, Esd Protection, 14.3V, Qfn; Clamping Voltage Vc Max Stmicroelectronics 12AC9613
DIODE, ESD PROTECTION, 14.3V, QFN; Clamping Voltage Vc Max:22.7V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

DIODE, ESD PROTECTION, 14.3V, QFN; Clamping Voltage Vc Max:22.7V; Diode Case Style:QFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 12AC9613
Product Name Diode, Esd Protection, 14.3V, Qfn; Clamping Voltage Vc Max Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PRCD / RCD - P151610 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T2V2 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD103-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details