STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF10-1K010F2 EMIF10-1K010F2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036340-EMIF10-1K010 F2 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.028" (0.70mm) Number of Channels: 10 Filter Order: 2nd Resistance - Channel (Ohms): 1k Values: R = 1 kOhms, C = 100pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.094" L x 0.094" W (2.39mm x 2.39mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036340-EMIF10-1K010 F2 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.028" (0.70mm) Number of Channels: 10 Filter Order: 2nd Resistance - Channel (Ohms): 1k Values: R = 1 kOhms, C = 100pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.094" L x 0.094" W (2.39mm x 2.39mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF10-1K010F2
EMIF10-1K010F2
EMI/RFI Filters (LC, RC Networks) - EMIF10-1K010F2 EMIF10-1K010F2
Manufacturer: STMicroelectronics Win Source Part Number: 1036340-EMIF10-1K010 F2 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.028" (0.70mm) Number of Channels: 10 Filter Order: 2nd Resistance - Channel (Ohms): 1k Values: R = 1 kOhms, C = 100pF (Total) ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.094" L x 0.094" W (2.39mm x 2.39mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1036340-EMIF10-1K010F2
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.028" (0.70mm)
Number of Channels: 10
Filter Order: 2nd
Resistance - Channel (Ohms): 1k
Values: R = 1 kOhms, C = 100pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.094" L x 0.094" W (2.39mm x 2.39mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF10-1K010F2
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF10-1K010F2
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5026A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4567 MHz
View Details
Band Pass Filter - 5o2645170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 11000 to 13000 MHz
View Details
RF Filters - 2312-QPQ3509SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details