STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD04F3 EMIF06-MSD04F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918059-EMIF06-MSD04F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 7.5pF (Total) 16-WFBGA, FCBGA Package: Reel - TR Package: 16-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF06 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: EMIF06MSD04F3, 497-12161-1, 497-12161-2, -497-12161-1, -497-12161-2, -497-12161-6, 497-12161-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918059-EMIF06-MSD04F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 7.5pF (Total) 16-WFBGA, FCBGA Package: Reel - TR Package: 16-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF06 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: EMIF06MSD04F3, 497-12161-1, 497-12161-2, -497-12161-1, -497-12161-2, -497-12161-6, 497-12161-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD04F3
EMIF06-MSD04F3
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD04F3 EMIF06-MSD04F3
Manufacturer: STMicroelectronics Win Source Part Number: 918059-EMIF06-MSD04F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 7.5pF (Total) 16-WFBGA, FCBGA Package: Reel - TR Package: 16-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF06 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: EMIF06MSD04F3, 497-12161-1, 497-12161-2, -497-12161-1, -497-12161-2, -497-12161-6, 497-12161-6

Manufacturer: STMicroelectronics
Win Source Part Number: 918059-EMIF06-MSD04F3
Series: IPAD™
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 40Ohms, C = 7.5pF (Total) 16-WFBGA, FCBGA
Package: Reel - TR
Package: 16-WFBGA, FCBGA
Mounting: Surface Mount
Family Name: EMIF06
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: EMIF06MSD04F3, 497-12161-1, 497-12161-2, -497-12161-1, -497-12161-2, -497-12161-6, 497-12161-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF06-MSD04F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD04F3
Unlock Full Specs
to access all available technical data

Similar Products

8.5 to 9.5GHz – Band Pass Filte - UIYBPF6016C - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 18000 MHz
Bandwidth 8.50E6 to 9.50E6 kHz
View Details
Band Stop Filter - 5o29147680 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
RF Filters - 2312-QPQ3509SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details