STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD03F3 EMIF06-MSD03F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171946-EMIF06-MSD03 F3 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1171946-EMIF06-MSD03 F3 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD03F3
EMIF06-MSD03F3
EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD03F3 EMIF06-MSD03F3
Manufacturer: STMicroelectronics Win Source Part Number: 1171946-EMIF06-MSD03 F3 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1171946-EMIF06-MSD03F3
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF06-MSD03F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF06-MSD03F3
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-1051-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 4500 MHz
View Details
2 suppliers
Band Stop Filter - 5o2935250 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 50 to 800 MHz
View Details