Win Source Part Number: 1369416-EMIF06-1005M
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 36 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: EMIF
Package: Tape & Reel
Product Status: Active
Package / Case: 12-WFDFN Exposed Pad
Base Product Number: EMIF06
Technology: RC (Pi)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8548.00.0000
Applications: Data Lines for Mobile Devices
Size / Dimension: 0.118" L x 0.053" W (3.00mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Height: 0.032" (0.80mm)
Attenuation Value: -34dB @ 900MHz ~ 1.8GHz
Filter Order: 2nd
Resistance - Channel (Ohms): 100
Values: R = 100Ohm, C = 45pF
ESD Protection: Yes
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 100Ohm, C = 45pF 12-WFDFN Exposed Pad
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 100Ohm, C = 45pF 12-WFDFN Exposed Pad
RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 100Ohm, C = 45pF 12-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | EMIF06-1005MX12Y | 497-17316-1-ND |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) | EMI/RFI Filters (LC, RC Networks) |
| Package / Mounting | Surface Mount, Wettable Flank |