STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF04-1K030F3 EMIF04-1K030F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918057-EMIF04-1K030F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 1kOhm, C = 24pF 9-WFBGA, FCBGA Package: Reel - TR Package: 9-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF04 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -497-15254-6, 497-15254-1, 497-15254-2, -497-15254-1, -497-15254-2, 497-15254-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918057-EMIF04-1K030F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 1kOhm, C = 24pF 9-WFBGA, FCBGA Package: Reel - TR Package: 9-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF04 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -497-15254-6, 497-15254-1, 497-15254-2, -497-15254-1, -497-15254-2, 497-15254-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF04-1K030F3
EMIF04-1K030F3
EMI/RFI Filters (LC, RC Networks) - EMIF04-1K030F3 EMIF04-1K030F3
Manufacturer: STMicroelectronics Win Source Part Number: 918057-EMIF04-1K030F 3 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 1kOhm, C = 24pF 9-WFBGA, FCBGA Package: Reel - TR Package: 9-WFBGA, FCBGA Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF04 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -497-15254-6, 497-15254-1, 497-15254-2, -497-15254-1, -497-15254-2, 497-15254-6

Manufacturer: STMicroelectronics
Win Source Part Number: 918057-EMIF04-1K030F3
Series: IPAD™
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 1kOhm, C = 24pF 9-WFBGA, FCBGA
Package: Reel - TR
Package: 9-WFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMIF04
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: -497-15254-6, 497-15254-1, 497-15254-2, -497-15254-1, -497-15254-2, 497-15254-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF04-1K030F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF04-1K030F3
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF16768A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1622 to 2000 MHz
View Details
Band Pass Filter - 5o262052050 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 290 to 320 MHz
View Details
RF Filters - 2312-QPQ3509SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details