STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM05F3 EMIF03-SIM05F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918056-EMIF03-SIM05F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 12pF 9-UFBGA, WLCSP Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF03 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -497-13475-6, EMIF03SIM05F3, 497-13475-6, 497-13475-2, -497-13475-1, -497-13475-2, 497-13475-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918056-EMIF03-SIM05F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 12pF 9-UFBGA, WLCSP Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF03 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -497-13475-6, EMIF03SIM05F3, 497-13475-6, 497-13475-2, -497-13475-1, -497-13475-2, 497-13475-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM05F3
EMIF03-SIM05F3
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM05F3 EMIF03-SIM05F3
Manufacturer: STMicroelectronics Win Source Part Number: 918056-EMIF03-SIM05F 3 Series: EMIF Operating Temperature Range: -30°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 12pF 9-UFBGA, WLCSP Package: Reel - TR Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: EMIF03 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: -497-13475-6, EMIF03SIM05F3, 497-13475-6, 497-13475-2, -497-13475-1, -497-13475-2, 497-13475-1

Manufacturer: STMicroelectronics
Win Source Part Number: 918056-EMIF03-SIM05F3
Series: EMIF
Operating Temperature Range: -30°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 12pF 9-UFBGA, WLCSP
Package: Reel - TR
Package: 9-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: EMIF03
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: -497-13475-6, EMIF03SIM05F3, 497-13475-6, 497-13475-2, -497-13475-1, -497-13475-2, 497-13475-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF03-SIM05F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM05F3
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-1043-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13250 MHz
View Details
2 suppliers
Low Pass Filter - 5o2740120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5 to 285 MHz
View Details