STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM04F3 EMIF03-SIM04F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036338-EMIF03-SIM04 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 10pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.045" W (1.54mm x 1.14mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036338-EMIF03-SIM04 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 10pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.045" W (1.54mm x 1.14mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM04F3
EMIF03-SIM04F3
EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM04F3 EMIF03-SIM04F3
Manufacturer: STMicroelectronics Win Source Part Number: 1036338-EMIF03-SIM04 F3 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.026" (0.65mm) Number of Channels: 3 Filter Order: 2nd Resistance - Channel (Ohms): 47, 100 Values: R = 47 Ohms, 100 Ohms, C = 10pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.061" L x 0.045" W (1.54mm x 1.14mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1036338-EMIF03-SIM04F3
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 3
Filter Order: 2nd
Resistance - Channel (Ohms): 47, 100
Values: R = 47 Ohms, 100 Ohms, C = 10pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.061" L x 0.045" W (1.54mm x 1.14mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF03-SIM04F3
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF03-SIM04F3
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
Passive GaAs MMIC 21.46 GHz Highpass Filter - MFHP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details