STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF02-USB03F2 EMIF02-USB03F2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 918055-EMIF02-USB03F 2 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 33Ohms, C = 20pF 11-WFBGA, FCBGA Package: Reel - TR Package: 11-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF02 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 497-13521-6, 497-13521-1, EMIF02USB03F2, 497-13521-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 918055-EMIF02-USB03F 2 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 33Ohms, C = 20pF 11-WFBGA, FCBGA Package: Reel - TR Package: 11-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF02 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 497-13521-6, 497-13521-1, EMIF02USB03F2, 497-13521-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF02-USB03F2
EMIF02-USB03F2
EMI/RFI Filters (LC, RC Networks) - EMIF02-USB03F2 EMIF02-USB03F2
Manufacturer: STMicroelectronics Win Source Part Number: 918055-EMIF02-USB03F 2 Series: IPAD™ Operating Temperature Range: -40°C ~ 85°C Features: RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 33Ohms, C = 20pF 11-WFBGA, FCBGA Package: Reel - TR Package: 11-WFBGA, FCBGA Mounting: Surface Mount Family Name: EMIF02 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 497-13521-6, 497-13521-1, EMIF02USB03F2, 497-13521-2

Manufacturer: STMicroelectronics
Win Source Part Number: 918055-EMIF02-USB03F2
Series: IPAD™
Operating Temperature Range: -40°C ~ 85°C
Features: RC (Pi) EMI Filter 2nd Order Low Pass 2 Channel R = 33Ohms, C = 20pF 11-WFBGA, FCBGA
Package: Reel - TR
Package: 11-WFBGA, FCBGA
Mounting: Surface Mount
Family Name: EMIF02
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 497-13521-6, 497-13521-1, EMIF02USB03F2, 497-13521-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF02-USB03F2
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF02-USB03F2
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 9.5 to 13.5 GHz , 50Ω - BFHK-1202+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2020-2200MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2110/180)-1595S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details