STMicroelectronics EMI/RFI Filters (LC, RC Networks) - EMIF02-1003M6 EMIF02-1003M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036336-EMIF02-1003M 6 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Attenuation Value: 26dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 900MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.057" L x 0.039" W (1.45mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1036336-EMIF02-1003M 6 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Attenuation Value: 26dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 900MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.057" L x 0.039" W (1.45mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - EMIF02-1003M6
EMIF02-1003M6
EMI/RFI Filters (LC, RC Networks) - EMIF02-1003M6 EMIF02-1003M6
Manufacturer: STMicroelectronics Win Source Part Number: 1036336-EMIF02-1003M 6 Packaging: Reel - TR Type: Low Pass Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: RC (Pi) Height: 0.024" (0.60mm) Number of Channels: 2 Attenuation Value: 26dB @ 900MHz Filter Order: 2nd Center / Cutoff Frequency: 900MHz (Cutoff) Resistance - Channel (Ohms): 100 Values: R = 100 Ohms, C = 30pF ESD Protection: Yes Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.057" L x 0.039" W (1.45mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1036336-EMIF02-1003M6
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 2
Attenuation Value: 26dB @ 900MHz
Filter Order: 2nd
Center / Cutoff Frequency: 900MHz (Cutoff)
Resistance - Channel (Ohms): 100
Values: R = 100 Ohms, C = 30pF
ESD Protection: Yes
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.057" L x 0.039" W (1.45mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number EMIF02-1003M6
Product Name EMI/RFI Filters (LC, RC Networks) - EMIF02-1003M6
Unlock Full Specs
to access all available technical data

Similar Products

9.7 to 9.9GHz – Band Pass Filter - UIYBPF5313A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 18000 MHz
Bandwidth 9.70E6 to 9.90E6 kHz
View Details
Low Pass Filter - 5o2799230 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 0.0 to 3600 MHz
View Details
6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details