Manufacturer: STMicroelectronics
Win Source Part Number: 1328199-ECMF4-2450A6
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Size / Dimension: 0.087" L x 0.053" W (2.20mm x 1.35mm)
Current Rating (Max): 100mA
Standard Package: 3,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 5Ohm (Typ)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 10-XFDFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 497-18217-6,497-1821
Base Product Number: ECMF4
RoHS Status: ROHS3 Compliant
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
High-Speed Data Line EMI/RFI Filter w/ ESD Protection Product overview: ECMF4-2450A60N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-2450A60N10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1328199-ECMF4-2450A60N10 | 497-18217-2-ND | 839-ECMF4-2450A60N10 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| DCR | 5 ohms | 5 ohms |