STMicroelectronics, Inc. Common Mode Chokes ECMF2-40A100N6

Description
2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 497-ECMF2-40A100N6DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF2-40A100N6DKR-ND
Common Mode Chokes 497-ECMF2-40A100N6DKR-ND
2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF2-40A100N6TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF2-40A100N6TR-ND
Common Mode Chokes 497-ECMF2-40A100N6TR-ND
2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-ECMF2-40A100N6CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF2-40A100N6CT-ND
Common Mode Chokes 497-ECMF2-40A100N6CT-ND
2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

2 Line Common Mode Choke Surface Mount 100mA DCR 3Ohm (Typ)

Buy Now Datasheet
SMD 100MA Inductor and Choke - 839-ECMF2-40A100N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA Inductor and Choke
839-ECMF2-40A100N6
SMD 100MA Inductor and Choke 839-ECMF2-40A100N6
CMC 100MA 2LN SMD ESD Product overview: ECMF2-40A100N6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-40A100N6 can be used for catalog matching and distributor lookup.

CMC 100MA 2LN SMD ESD Product overview: ECMF2-40A100N6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-40A100N6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 497-ECMF2-40A100N6DKR-ND 839-ECMF2-40A100N6
Product Name Common Mode Chokes SMD 100MA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624009-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1 microH
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details