STMicroelectronics Inductor and Choke ECMF2-0730V12M12

Description
Common mode filter with ESD protection Product overview: ECMF2-0730V12M12 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-0730V12M12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common mode filter with ESD protection Product overview: ECMF2-0730V12M12 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-0730V12M12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-ECMF2-0730V12M12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ECMF2-0730V12M12
Inductor and Choke 839-ECMF2-0730V12M12
Common mode filter with ESD protection Product overview: ECMF2-0730V12M12 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-0730V12M12 can be used for catalog matching and distributor lookup.

Common mode filter with ESD protection Product overview: ECMF2-0730V12M12 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF2-0730V12M12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
983287-ECMF2-0730V12M12
Filters - Common Mode Chokes 983287-ECMF2-0730V12M12
Win Source Part Number: 983287-ECMF2-0730V12 M12 Category: Filters>Common Mode Chokes Series: ECMF Features: ESD Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 3,000 Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 2 DC Resistance (DCR) (Max): 5.5Ohm (Typ) Package / Case: 12-UFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: STMicroelectronics Other Names: 497-16571-1,497-1657 1-2,497-16571-6 Base Product Number: ECMF2 Product Status: Obsolete

Win Source Part Number: 983287-ECMF2-0730V12M12
Category: Filters>Common Mode Chokes
Series: ECMF
Features: ESD
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 3,000
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 5.5Ohm (Typ)
Package / Case: 12-UFDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: STMicroelectronics
Other Names: 497-16571-1,497-16571-2,497-16571-6
Base Product Number: ECMF2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ECMF2-0730V12M12 983287-ECMF2-0730V12M12
Product Name Inductor and Choke Filters - Common Mode Chokes
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N2 0402CS-8N2XJRW , 0402CS-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details