STMicroelectronics, Inc. Common Mode Chokes - ECMF06-6HSM16 ECMF06-6HSM16

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035793-ECMF06-6HSM1 6 Packaging: Reel - TR Features: ESD Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 6 DC Resistance (DCR) (Max): 5 Ohm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-UFDFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035793-ECMF06-6HSM1 6 Packaging: Reel - TR Features: ESD Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 6 DC Resistance (DCR) (Max): 5 Ohm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-UFDFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ECMF06-6HSM16
1035793-ECMF06-6HSM16
Common Mode Chokes - ECMF06-6HSM16 1035793-ECMF06-6HSM16
Manufacturer: STMicroelectronics Win Source Part Number: 1035793-ECMF06-6HSM1 6 Packaging: Reel - TR Features: ESD Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 6 DC Resistance (DCR) (Max): 5 Ohm (Typ) Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-UFDFN Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1035793-ECMF06-6HSM16
Packaging: Reel - TR
Features: ESD
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 6
DC Resistance (DCR) (Max): 5 Ohm (Typ)
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor and Choke - 839-ECMF06-6HSM16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ECMF06-6HSM16
Inductor and Choke 839-ECMF06-6HSM16
Common mode filter with ESD protection for high speed serial interface Product overview: ECMF06-6HSM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6HSM16 can be used for catalog matching and distributor lookup.

Common mode filter with ESD protection for high speed serial interface Product overview: ECMF06-6HSM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6HSM16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1035793-ECMF06-6HSM16 839-ECMF06-6HSM16
Product Name Common Mode Chokes - ECMF06-6HSM16 Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
DCR 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details