STMicroelectronics, Inc. SMD 0.1A 4Ohm Inductor and Choke ECMF06-6AM16

Description
Common Mode Chokes Hex -20dB 0.1A 4Ohm DCR SMD T/R Product overview: ECMF06-6AM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 4Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1A, 4Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6AM16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Hex -20dB 0.1A 4Ohm DCR SMD T/R Product overview: ECMF06-6AM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 4Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1A, 4Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6AM16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1A 4Ohm Inductor and Choke - 839-ECMF06-6AM16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1A 4Ohm Inductor and Choke
839-ECMF06-6AM16
SMD 0.1A 4Ohm Inductor and Choke 839-ECMF06-6AM16
Common Mode Chokes Hex -20dB 0.1A 4Ohm DCR SMD T/R Product overview: ECMF06-6AM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 4Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1A, 4Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6AM16 can be used for catalog matching and distributor lookup.

Common Mode Chokes Hex -20dB 0.1A 4Ohm DCR SMD T/R Product overview: ECMF06-6AM16 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 4Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1A, 4Ohm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF06-6AM16 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Common Mode Chokes - ECMF06-6AM16
1035792-ECMF06-6AM16
Common Mode Chokes - ECMF06-6AM16 1035792-ECMF06-6AM16
Manufacturer: STMicroelectronics Win Source Part Number: 1035792-ECMF06-6AM16 Packaging: Reel - TR Features: ESD Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 6 DC Resistance (DCR) (Max): 4 Ohm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 16-UFDFN Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1035792-ECMF06-6AM16
Packaging: Reel - TR
Features: ESD
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 6
DC Resistance (DCR) (Max): 4 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ECMF06-6AM16 1035792-ECMF06-6AM16
Product Name SMD 0.1A 4Ohm Inductor and Choke Common Mode Chokes - ECMF06-6AM16
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-36401E12NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Technology Thin Film
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details